4309R-101-473LF Resistors - Fixed Value by Bourns Electronics

RESISTOR NETWORK 47KR

Status: Unknown
Series: 4300R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.49
-
Buy Now
Logo for element14
element14
from US$1.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 47kohm
Product Range 4300R Series
No. of Elements 8Elements
Network Circuit Type Bussed
Resistor Case Style SIP
No. of Pins 9Pins
Voltage Rating 100V
Power Rating per Element 200mW
Resistance Tolerance ± 2%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Power Rating 1.13W
Resistance R1 47kohm
Resistor Element Material Thick Film
Resistor Mounting Through Hole
Resistor Terminals Radial Leaded

Alternative Descriptions

Resistor, Bussed Resistor Network, 8, 47Kohm, 2%, Sip | Newark Electronics
Resistor, Network, 47 kOhm, ± 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America
RNET - THK FILM MOLD SIP | Bourns 4309R-101-473LF | RS Americas
Resistance:47kohm | element14
RESISTOR NETWORK, 47KR | Farnell
Resistor, Network, 47 kOhm, � 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4309R-101-473LF?

Additional datasheets, footprints and schematics for 4309R-101-473LF are listed on our Part Details page. You can also find images and similar parts to 4309R-101-473LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4309R-101-473LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4309R-101-473LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4309R-101-473LF fall under?

The 4309R-101-473LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.

Can I view similar or alternative parts?

You can view similar parts to 4309R-101-473LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4309R-101-473LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4309R-101-473LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4309R-101-473LF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 4309R-101-473LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4309R-101-473LF often in real-time on the comparison pages.

What if I can't find stock of 4309R-101-473LF?

You can fill out our help required form which you can use to request a quote for 4309R-101-473LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay