Status: | Unknown |
---|---|
Series: | 4300R Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
3,344
in stock
|
Buy Now | |
element14
from US$1.45
|
2,309
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
1,468
in stock
|
Buy Now | |
Farnell
from US$1.43
|
841
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
788
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
761
in stock
|
Buy Now | |
Distrelec
from US$1.91
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | 4300R Series |
No. of Elements | 8Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 9Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 1.13W |
Resistance R1 | 10kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
9 pin SIL Bus Array 8 resistors 10K 2% | RS |
RESISTOR NETWORK, 10KR | element14 |
Resistor Network, Bussed, 8 Resistor, 10 Kohm, 2%, Sip | Newark Electronics |
Thick Film Resistor Network, 9Pin 10Kohms Bussed Low Profile | Bourns 4309R-101-103LF | RS Americas |
Resistor, Network, 10 kOhm, ± 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Bourns Through Hole Resistor 200mW 10kOhm 2% | Distrelec |
10K OHM 9PIN 2% | TTI Europe |
Resistor, Network, 10 kOhm, � 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4309R-101-103LF?
Additional datasheets, footprints and schematics for 4309R-101-103LF are listed on our Part Details page. You can also find images and similar parts to 4309R-101-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4309R-101-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4309R-101-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4309R-101-103LF fall under?
The 4309R-101-103LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4309R-101-103LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4309R-101-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4309R-101-103LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4309R-101-103LF have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 4309R-101-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4309R-101-103LF often in real-time on the comparison pages.
What if I can't find stock of 4309R-101-103LF?
You can fill out our help required form which you can use to request a quote for 4309R-101-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.