Status: | Unknown |
---|---|
Series: | 4300R Series |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Product Range | 4300R Series |
No. of Elements | 8Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 9Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Power Rating | 1.13W |
Resistance R1 | 1kohm |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Resistor, Network, Sip, 1K | Newark Electronics |
RESISTOR, NETWORK, SIP, 1K | element14 |
Resistor, Network, 1 kOhm, ± 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor, Thk Filmmolded SIP,1 Kilohms, 2%,100V,1.13W @ 70DegC, Bussed | Bourns 4309R-101-102LF | RS Americas |
Resistor, Network, 1 kOhm, � 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4309R-101-102LF?
Additional datasheets, footprints and schematics for 4309R-101-102LF are listed on our Part Details page. You can also find images and similar parts to 4309R-101-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4309R-101-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4309R-101-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4309R-101-102LF fall under?
The 4309R-101-102LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4309R-101-102LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4309R-101-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4309R-101-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4309R-101-102LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 4309R-101-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4309R-101-102LF often in real-time on the comparison pages.
What if I can't find stock of 4309R-101-102LF?
You can fill out our help required form which you can use to request a quote for 4309R-101-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.