Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Colour | Black |
---|---|
Accessory Type | Cap Matt |
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Knob / Dial - Diameter Metric | 15mm |
Knob / Dial Style | Round |
Knob Diameter | 15mm |
Knob Material | Plastic |
Material | Plastic |
Factory colour: Black | Conrad |
Cap | Transfer Multisort Elektronik |
Cap, Knob, Matt, Black | Newark Electronics |
CAP, KNOB, MATT, BLACK | element14 |
Where can I find additional details, specifications and documents for a 4309.0031?
Additional datasheets, footprints and schematics for 4309.0031 are listed on our Part Details page. You can also find images and similar parts to 4309.0031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4309.0031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4309.0031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4309.0031 fall under?
The 4309.0031 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4309.0031 when available in the Knobs Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4309.0031 you can contact the distributor directly for product support, shipping queries etc.
Is the 4309.0031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4309.0031 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4309.0031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4309.0031 often in real-time on the comparison pages.
What if I can't find stock of 4309.0031?
You can fill out our help required form which you can use to request a quote for 4309.0031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.