Status: | Unknown |
---|---|
Series: | 4308R Series |
RoHS: | Unknown |
Product Range | 4308R Series |
---|---|
Network Circuit Type | Isolated |
No. of Elements | 4 |
Resistance | 470ohm |
Power Rating per Element | 300mW |
Resistance Tolerance | 2% |
No. of Pins | 8 |
Resistor Network, Isolated, 4 Resistor, 470 Ohm, 2%, Sip | Newark Electronics |
Resistor, Network, 470 Ohm, ± 2%, 1 W, 4 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor,470 Ohms,1 W,2 %,100 V (Max.),100 ppm/ DegC, SIP | Bourns 4308R-102-471LF | RS Americas |
RESISTOR, ISO RES N/W, 4, 470OHM, 2%, SI | element14 |
470 OHM 8PIN 2% | TTI Europe |
Resistor, Network, 470 Ohm, � 2%, 1 W, 4 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4308R-102-471LF.?
Additional datasheets, footprints and schematics for 4308R-102-471LF. are listed on our Part Details page. You can also find images and similar parts to 4308R-102-471LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4308R-102-471LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4308R-102-471LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4308R-102-471LF. fall under?
The 4308R-102-471LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4308R-102-471LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4308R-102-471LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 4308R-102-471LF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4308R-102-471LF. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 4308R-102-471LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4308R-102-471LF. often in real-time on the comparison pages.
What if I can't find stock of 4308R-102-471LF.?
You can fill out our help required form which you can use to request a quote for 4308R-102-471LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.