4308R-102-222LF. Resistors - Fixed Value by Bourns Electronics

RESISTOR ISOLATED RESISTOR NETWORK 4 2.2KOHM 2% SIP

Status: Unknown
Series: 4308R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Farnell
Farnell
from US$1.05
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.44
-
Buy Now
Logo for element14
element14
from US$0.98
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range 4308R Series
Network Circuit Type Isolated
No. of Elements 4
Resistance 2.2kohm
Power Rating per Element 300mW
Resistance Tolerance 2%
No. of Pins 8

Alternative Descriptions

Resistor, Isolated Resistor Network 4, 2.2Kohm, 2%, Sip | Newark Electronics
Resistor, Network, 2.2 kOhm, ± 2%, 1 W, 4 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet America
Resistor,2.2 Kilohms,1 W,2 %,100 V (Max.),100 ppm/ DegC, SIP | Bourns 4308R-102-222LF | RS Americas
RESISTOR, ISO RES N/W 4, 2.2KOHM, 2%, SI | element14
Resistor, Network, 2.2 kOhm, � 2%, 1 W, 4 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4308R-102-222LF.?

Additional datasheets, footprints and schematics for 4308R-102-222LF. are listed on our Part Details page. You can also find images and similar parts to 4308R-102-222LF. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4308R-102-222LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4308R-102-222LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4308R-102-222LF. fall under?

The 4308R-102-222LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.

Can I view similar or alternative parts?

You can view similar parts to 4308R-102-222LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4308R-102-222LF. you can contact the distributor directly for product support, shipping queries etc.

Is the 4308R-102-222LF. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4308R-102-222LF. have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 4308R-102-222LF..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4308R-102-222LF. often in real-time on the comparison pages.

What if I can't find stock of 4308R-102-222LF.?

You can fill out our help required form which you can use to request a quote for 4308R-102-222LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay