Status: | Unknown |
---|---|
Series: | 4308R Series |
RoHS: | Unknown |
Product Range | 4308R Series |
---|---|
Resistance | 5.6kohm |
Power Rating | 1W |
Resistance Tolerance | 2% |
Voltage Rating | 100V |
Resistor Case Style | SIP |
Temperature Coefficient | 100ppm/ C |
Resistor, Bussed Resistor Network 7, 5.6Kohm, 2%, Sip | Newark Electronics |
Resistor, Network, 5.6 kOhm, ± 2%, 1 W, 7 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
RNET - THK FILM MOLD SIP | Bourns 4308R-101-562LF | RS Americas |
RESISTOR, BUS RES N/W 7, 5.6KOHM, 2%, SIP | element14 |
Resistor, Network, 5.6 kOhm, � 2%, 1 W, 7 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4308R-101-562LF?
Additional datasheets, footprints and schematics for 4308R-101-562LF are listed on our Part Details page. You can also find images and similar parts to 4308R-101-562LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4308R-101-562LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4308R-101-562LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4308R-101-562LF fall under?
The 4308R-101-562LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4308R-101-562LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4308R-101-562LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4308R-101-562LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4308R-101-562LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 4308R-101-562LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4308R-101-562LF often in real-time on the comparison pages.
What if I can't find stock of 4308R-101-562LF?
You can fill out our help required form which you can use to request a quote for 4308R-101-562LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.