Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MOUNTING CLIP, POLYPROPYLENE, 5MM LED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Accessory Type | LED Mounting Clip |
External Diameter | 5.334mm |
External Length | 5.334mm |
Holder Colour | Black |
RoHS Compliant | Yes |
Led Mounting Clip For Cml T-1 3/4 (5Mm) High Dome Led | Newark Electronics |
mounting clip w/ 0.25 in mount hole for 5mm high dome LED | Future Electronics |
CML LED | Relay Specialties |
Where can I find additional details, specifications and documents for a 4304MC?
Additional datasheets, footprints and schematics for 4304MC are listed on our Part Details page. You can also find images and similar parts to 4304MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4304MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4304MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4304MC fall under?
The 4304MC is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 4304MC when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4304MC you can contact the distributor directly for product support, shipping queries etc.
Is the 4304MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4304MC have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, element14 and Relay Specialties have stock available or on a lead time for 4304MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4304MC often in real-time on the comparison pages.
What if I can't find stock of 4304MC?
You can fill out our help required form which you can use to request a quote for 4304MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.