Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
387
in stock
|
Buy Now | |
Relay Specialties
from US$0.28
|
5,100
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
1,003
in stock
|
Buy Now | |
element14
from US$0.29
|
387
in stock
|
Buy Now | |
RS
from US$0.22
|
-
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Accessory Type | LED Mounting Clip |
External Diameter | 5.334mm |
External Length | 5.334mm |
For Use With | CML T-1 (3mm) High Dome LED |
Holder Colour | Black |
RoHS Compliant | Yes |
CML LED MOUNTING CLIP | Relay Specialties |
MOUNTING CLIP, POLYPROPYLENE, 3MM LED | element14 |
Mounting Clip For T1 (3mm) LED | RS |
Led Mounting Clip | Newark Electronics |
Where can I find additional details, specifications and documents for a 4303MC?
Additional datasheets, footprints and schematics for 4303MC are listed on our Part Details page. You can also find images and similar parts to 4303MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4303MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4303MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4303MC fall under?
The 4303MC is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 4303MC when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4303MC you can contact the distributor directly for product support, shipping queries etc.
Is the 4303MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4303MC have stock available?
Authorised distributors including Relay Specialties, RS Americas, element14, Farnell and RS have stock available or on a lead time for 4303MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4303MC often in real-time on the comparison pages.
What if I can't find stock of 4303MC?
You can fill out our help required form which you can use to request a quote for 4303MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.