Status: | Unknown |
---|---|
Series: | Micro-Fit 3.0 43030 Series |
RoHS: | Unknown |
Prices starting from US$0.0206
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,162,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0241
|
4,500,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0206
|
1,752,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0282
|
1,638,000
in stock
|
Buy Now | |
Farnell
from US$0.0424
|
888,000
in stock
|
Buy Now | |
Rutronik
from US$0.0243
|
708,000
in stock
|
Buy Now | |
element14
from US$0.06
|
579,105
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0282
|
273,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
219,100
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
167,974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0349
|
115,146
in stock
|
Buy Now | |
RS Americas
from US$0.0280
|
22,140
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,404,000
in stock
|
Buy Now | |
Compona
-
|
636,000
in stock
|
Buy Now | |
Avnet America
from US$0.0392
|
-
|
Buy Now | |
Power and Signal Group
from US$0.0300
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | Micro-Fit 3.0 43030 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Micro-Fit 3.0 43025 43645 & Micro-Fit BMI 44133 Series Receptacle Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
REELED TERMINALS MICROFIT 3.0 | TTI Europe |
MICROFIT 3.0 F CRP TERM CHN TI 430300001 | Heilind Electronics |
Crimp,fem,tin plate phos B,20-24AWG,reel | RS |
CONTACT, SOCKET, 20-24AWG, CRIMP | Farnell |
Micro-Fit Crimp Term AWG 20-24 | Rutronik |
CONTACT, SOCKET, 20AWG, CRIMP | element14 |
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Molex 43030-0001 | Newark Electronics |
Contact | Transfer Multisort Elektronik |
Microfit 3.0 Female Crimp Terminal 20-24 Awg | Molex Incorporated 43030-0001 | RS Americas |
Molex Crimp Terminal, Female, Tin, 8.5A, 24 ... 20AWG | Distrelec |
Contact Socket Crimp ST Cable Mount | Avnet Abacus |
Micro-Fit 3.0â„¢ Crimp Terminal, Female, with Tin (Sn) Plated Phosphor Bronze Contact, 20-24 AWG, Reel | Power and Signal Group |
Crimp Socket Contact Phosphor Bronze 20 AWG - 24 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 43030-0001?
Additional datasheets, footprints and schematics for 43030-0001 are listed on our Part Details page. You can also find images and similar parts to 43030-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43030-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43030-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43030-0001 fall under?
The 43030-0001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 43030-0001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43030-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 43030-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43030-0001 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Heilind Electronics, RS and Farnell have stock available or on a lead time for 43030-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43030-0001 often in real-time on the comparison pages.
What if I can't find stock of 43030-0001?
You can fill out our help required form which you can use to request a quote for 43030-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.