430005-000 High Speed Digital & Data Cable by TE Connectivity

7524E5312-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 430005-000,
4-1193234-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.40

Distributor Stock
Logo for Avnet America
Avnet America
from US$4.40
-
Buy Now
Logo for Sager
Sager
from US$4.84
-
Buy Now

Specifications

Wire Size 24AWG
Impedance 75Ω
Cable Type Cheminax
Operating Temperature Range -85 – 302°F, -65 – 150°C

Alternative Descriptions

Triaxial Cable 24AWG Silver Plated Copper Black | Avnet America
TE Connectivity 7524E5312-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 430005-000?

Additional datasheets, footprints and schematics for 430005-000 are listed on our Part Details page. You can also find images and similar parts to 430005-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 430005-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 430005-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 430005-000 fall under?

The 430005-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to 430005-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 430005-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 430005-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 430005-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 430005-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 430005-000 often in real-time on the comparison pages.

What if I can't find stock of 430005-000?

You can fill out our help required form which you can use to request a quote for 430005-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay