Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.49
|
16
in stock
|
Buy Now | |
Carlton-Bates
from US$74.36
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$19.88
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$23.16
|
16
in stock
|
Buy Now | |
element14
from US$21.55
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.04
|
6
in stock
|
Buy Now | |
RS Americas
from US$91.81
|
1
in stock
|
Buy Now | |
RS
from US$21.14
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
ESD Storage Type | Box |
---|---|
External Height - Imperial | 0.87" |
External Height - Metric | 22mm |
External Width - Imperial | 0.98" |
External Width - Metric | 25mm |
External Depth - Imperial | 1.26" |
Product Range | - |
Status: | Unknown |
---|---|
Series: | Commando |
RoHS: | Unknown |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Outlet |
Pin Configuration | 3P+N+E |
Connector Colour | Red |
IP Rating | IP44 |
Product Range | Commando |
Colour | Red |
External Width | 75mm |
Gender | Receptacle |
IP / NEMA Rating | IP44 |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 32A |
Termination Method | Screw |
Voltage Rating | 400V |
Socket, Panel Mount, 400V, 3P+N+E Way | Newark Electronics |
SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Standoffs & Spacers Eco ALUM Spacer 1.75 #6 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Poly Line Bucket |
---|---|
For Use With | Greenlee 690-15 Vacuum Power Fishing System |
RoHS Compliant | NA |
Pull Line | Carlton-Bates |
Twine, Spiral Wrap-1 Ply | Greenlee 430 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 430?
Additional datasheets, footprints and schematics for 430 are listed on our Part Details page. You can also find images and similar parts to 430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 430 fall under?
The 430 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 430 when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 430 you can contact the distributor directly for product support, shipping queries etc.
Is the 430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 430 have stock available?
Authorised distributors including Carlton-Bates, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 430 often in real-time on the comparison pages.
What if I can't find stock of 430?
You can fill out our help required form which you can use to request a quote for 430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.