Status: | Unknown |
---|---|
Series: | 42 Series |
RoHS: | Unknown |
Prices starting from US$28.26
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$28.26
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$76.90
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$95.51
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$84.00
|
8
in stock
|
Buy Now | |
Future Electronics
from US$52.13
|
-
|
Buy Now | |
Avnet America
from US$33.92
|
-
|
Buy Now | |
element14
from US$59.41
|
-
|
Buy Now | |
Sager
from US$43.56
|
-
|
Buy Now | |
Farnell
from US$96.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 5 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 36° |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 115V |
Product Range | 42 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 115V |
SVHC | No SVHC (27-Jun-2018) |
Angle | 36° |
Approval Bodies | CSA UL |
Behind Panel Depth | 26mm |
Contact Current @ Contact Voltage AC Max | 1A |
Contact Current @ Contact Voltage DC Max | 1A |
Contact Current Rating | 10A |
Contact Resistance | 50mohm |
External Diameter | 25.4mm |
Indexing Angle | 36° |
No. of Mechanical Operations | 100000 |
No. of Positions | 5Ways |
Shaft Diameter | 6.35mm |
Spindle Diameter | 6.35mm |
Spindle Length | 11.1mm |
Thread Size | 3/8 - 32 NEF |
Where can I find additional details, specifications and documents for a 42D36-01-2-AJN?
Additional datasheets, footprints and schematics for 42D36-01-2-AJN are listed on our Part Details page. You can also find images and similar parts to 42D36-01-2-AJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42D36-01-2-AJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42D36-01-2-AJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42D36-01-2-AJN fall under?
The 42D36-01-2-AJN is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 42D36-01-2-AJN when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42D36-01-2-AJN you can contact the distributor directly for product support, shipping queries etc.
Is the 42D36-01-2-AJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42D36-01-2-AJN have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 42D36-01-2-AJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42D36-01-2-AJN often in real-time on the comparison pages.
What if I can't find stock of 42D36-01-2-AJN?
You can fill out our help required form which you can use to request a quote for 42D36-01-2-AJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.