Status: | Unknown |
---|---|
Series: | ULTEMate Series |
RoHS: | Unknown |
Product Range | ULTEMate Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Quick Connect Mains Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 16AWG |
Current Rating | 13A |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
CRIMP CONTACT, SOCKET, SIZE 16, QC | Farnell |
Crimp Contact, Socket, Size 16, Qc | Newark Electronics |
Where can I find additional details, specifications and documents for a 429915?
Additional datasheets, footprints and schematics for 429915 are listed on our Part Details page. You can also find images and similar parts to 429915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 429915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 429915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 429915 fall under?
The 429915 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 429915 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 429915 you can contact the distributor directly for product support, shipping queries etc.
Is the 429915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 429915 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 429915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 429915 often in real-time on the comparison pages.
What if I can't find stock of 429915?
You can fill out our help required form which you can use to request a quote for 429915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.