429525-000 Power Cable Accessories by TE Connectivity

HVES-2522D

Status: Active
Series: -
RoHS: Unknown
Aliases: HVES-2522D,
8-1193230-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Cross-Section Range 350 – 500AWG/kcmil
Insulation Diameter (PILC) 1.15 – 1.5in
Conductor Diameter .68 – .81in
Insulation Diameter (Plastic) 1.15 – 1.5in
Voltage Class ≤ 25kV
Design Specification IEEE 404
Application Type Live End Seal
Product Availability EMEA, ASIA, AMERICAS, China, ANZPAC
Insulation Plastic
Cable Shield Style Tape
Technology Heat Shrink
Mechanical Connectors Included No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 429525-000?

Additional datasheets, footprints and schematics for 429525-000 are listed on our Part Details page. You can also find images and similar parts to 429525-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 429525-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 429525-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 429525-000 fall under?

The 429525-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to 429525-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 429525-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 429525-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 429525-000 have stock available?

There is no stock from authorised distributors for 429525-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 429525-000 often in real-time on the comparison pages.

What if I can't find stock of 429525-000?

You can fill out our help required form which you can use to request a quote for 429525-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay