Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 1.005g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Barrel Inside Diameter | .115in, 1.52mm, .06in, 2.92mm |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .03in, .76mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Overall Length | 19.3mm, .76in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Wire Size | 20 – 16AWG, .4 – .5mm², 1021 – 2582CMA |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 230°F, 110°C |
Ring Is 20-16 6 .030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42933-2 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 19.4mm 8.69mm Tin Strip | Avnet America |
RING TERMINAL 20-16 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 42933-2?
Additional datasheets, footprints and schematics for 42933-2 are listed on our Part Details page. You can also find images and similar parts to 42933-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42933-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42933-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42933-2 fall under?
The 42933-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42933-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42933-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42933-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42933-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 42933-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42933-2 often in real-time on the comparison pages.
What if I can't find stock of 42933-2?
You can fill out our help required form which you can use to request a quote for 42933-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.