Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 3.79g |
---|---|
Plating Material | Brass, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5 – 15mm², 10382 – 26248CMA, 10 – 6AWG |
Barrel Inside Diameter | .13in, 6.85mm, .27in, 3.3mm |
Tongue Thickness | 1.01mm, .04in |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter (Max) | .315in, 8mm |
Overall Length | 1.105in, 28.06mm |
Wire Insulation Diameter | .22 – .315in, 5.59 – 8mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1600 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Sealable | No |
Stud Size | M8, 5/16 |
Shape Description | RING-009 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | No |
Operating Temperature Range | 230°F, 110°C |
Ring Is 10-8 5/16 .040Tpbr Ia Rohs Compliant: Yes |Amp Te Connectivity 42913-3 | Newark Electronics |
Ring Tongue Terminal 6-10AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 42913-3?
Additional datasheets, footprints and schematics for 42913-3 are listed on our Part Details page. You can also find images and similar parts to 42913-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42913-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42913-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42913-3 fall under?
The 42913-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42913-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42913-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42913-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42913-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 42913-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42913-3 often in real-time on the comparison pages.
What if I can't find stock of 42913-3?
You can fill out our help required form which you can use to request a quote for 42913-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.