42913-2 Rings & Spades by TE Connectivity

RING TONGUE 10-6 AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
2,120
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.35
30,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.35
7,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.32
5,236
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.37
3,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.40
2,120
in stock
Buy Now
Logo for element14
element14
from US$0.41
2,120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Weight per Piece 3.79g
Number of Holes 1
Terminal Angle Straight
Underplating Material None
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Contact Base Material Brass
Wire Size 5 – 15mm², 10382 – 26248CMA, 10 – 6AWG
Barrel Inside Diameter .13in, 6.85mm, .27in, 3.3mm
Stud Diameter 7.92mm, .312in
Wire Insulation Diameter (Max) 8.001mm, .315in
Wire Insulation Diameter 5.59 – 8mm, .22 – .315in
Tongue Thickness 1.02mm, .04in
Overall Length 1.11in, 28.19mm
Wire Insulation Diameter (Min) .22in
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 1600
Packaging Method Strip/Reel
Insulated No
Support Style Insulation Support
Stud Size M8, 5/16
Wire/Cable Type Regular Wire
Shape Description D Shaped
Barrel Type Open Barrel
Sealable No
Operating Temperature Range 110°C, 230°F


Alternative Descriptions

RING IS 10-8 5/16 .040TPBR IA | Heilind Electronics
RING TONGUE 10-6 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 10 – 6 AWG Wire Size: 5 – 15 mm² Wire Size: 10382 – 26248 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 10 – 6 AWG 5 – 15 mm² 10382 – 26248 CMA | Ring Terminal | Part Number: 42913-2 | Internal Number: 42913-2 | TE Connectivity | TE Store
Terminal, Ring Tongue, M8, Crimp | Newark Electronics
TERMINAL, CRIMP, RING, 10-6AWG | element14
Ring Tongue Terminal 6-10AWG 28.07mm 13.97mm Tin Strip | Avnet America
RING TONGUE 10-6 AWG BR | TE Connectivity 42913-2 | RS Americas
RING IS 10-8 5-16 .040TPBR IA | Power and Signal Group


42913-2 Connectors by Unknown

TERMINAL CRIMP RING 10-6AWG

Status: Unknown
Series: AMPLIVAR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Stud Size - Metric M8
Stud Size - Imperial 5/16", 5/16"
Wire Size AWG Max 6AWG
Conductor Area CSA 15mm²
Product Range AMPLIVAR Series
Insulator Colour -
Insulator Material Uninsulated
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 42913-2?

Additional datasheets, footprints and schematics for 42913-2 are listed on our Part Details page. You can also find images and similar parts to 42913-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 42913-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42913-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 42913-2 fall under?

The 42913-2 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 42913-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 42913-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 42913-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 42913-2 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 42913-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 42913-2 often in real-time on the comparison pages.

What if I can't find stock of 42913-2?

You can fill out our help required form which you can use to request a quote for 42913-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay