Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 3.234g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Size | 5 – 15mm², 10 – 6AWG, 10382 – 26248CMA |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter (Max) | .315in, 8.001mm |
Wire Insulation Diameter | 5.59 – 8mm, .22 – .315in |
Barrel Inside Diameter | .13in, .27in, 6.85mm, 3.3mm |
Stud Diameter | .26in, 6.73mm |
Wire Insulation Diameter (Min) | .22in |
Overall Length | 1.11in, 28.19mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | D Shaped |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | M6 |
Operating Temperature Range | 230°F, 110°C |
Ring Is 10-8 1/4 .040Tpbr Ia |Amp Te Connectivity 42899-3 | Newark Electronics |
Ring Tongue Terminal 6-10AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 42899-3?
Additional datasheets, footprints and schematics for 42899-3 are listed on our Part Details page. You can also find images and similar parts to 42899-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42899-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42899-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42899-3 fall under?
The 42899-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42899-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42899-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42899-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42899-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 42899-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42899-3 often in real-time on the comparison pages.
What if I can't find stock of 42899-3?
You can fill out our help required form which you can use to request a quote for 42899-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.