Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TE Store
from US$0.18
|
36,253
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Pin Diameter | .18in, 4.57mm |
Terminal Type | Shur-Plug |
Barrel Inside Diameter | .075in, 1.9mm |
Wire Size | 2 – 6mm², 9600CMA, 14 – 10AWG |
Material Thickness | .39mm, .0157in |
Overall Length | .72in, 18.29mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | No indent. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SHUR PLUG 180 RECEPTACLE 14-10 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Wire Size: 14 – 10 AWG Wire Size: 2 – 6 mm² Shur-Plug 4.57 mm .18" 14 – 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42891-2 | Internal Number: 42891-2 | TE Connectivity | TE Store |
180 SHPL REC 14-10 TPBR | Heilind Electronics |
Terminal, Open Barrel Splice, 10Awg | Newark Electronics |
Crimp Terminal 10-14AWG F 18.29mm 5.28mm Tin Strip on Reel | Avnet America |
180 SHPL REC 14-10 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42891-2?
Additional datasheets, footprints and schematics for 42891-2 are listed on our Part Details page. You can also find images and similar parts to 42891-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42891-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42891-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42891-2 fall under?
The 42891-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42891-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42891-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42891-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42891-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 42891-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42891-2 often in real-time on the comparison pages.
What if I can't find stock of 42891-2?
You can fill out our help required form which you can use to request a quote for 42891-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.