428764-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 428764-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 428764-000
Series Information for 428764-000 - TE Connectivity
  • Status: Active
  • Aliases: 428764-000, 1-1200821-8
  • Product Code: C180
  • Global Product Line: 766
  • GPL Description: Appliances

Description

ES-CAP-HW-NO.2-X-35MM

Specifications

Color:
Clear
Lining Type:
Adhesive
Adhesive Pre-Coat:
Yes
Material:
Crosslinked Polyolefin
Shrink Ratio:
4:1
Sealant:
Yes
Pliancy:
Semi-Rigid
Expanded Inside Diameter (Min):
7.44mm, .293in
Length:
1.378in, 35mm
Cable Diameter Range:
7.4mm
Recovered Inside Diameter (Max):
1.65mm, .065in
Wall Thickness:
Heavy
Marked:
No.2
UL Rating:
Recognized
CSA Certified:
No
Government Qualified:
No
Emission Free:
No
Wall Type:
Dual
Fluid Resistance:
Diesel Fuel, (ATF) Automatic Transmission Fluid, Engine Cleaner, Water, Power Steering Fluid, Engine Coolant, Lubricating Oil, Brake Fluid
Flammability:
Non-Flame-Retardant
Resistance Properties:
Limited Immersion Protection, Splash Protection, Moisture/Spray Protection
Resistant To:
Strain, Fluids, Mechanical Damage, Abrasion
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability