Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Pin Diameter | .04in, 1.01mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Overall Length | .36in, 9.14mm |
Wire Size | 24 – 20AWG, 404 – 1021CMA, .2 – .6mm² |
Material Thickness | .32mm, .0126in |
Barrel Inside Diameter | .035in, .88mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
.040 Pin Rec 24-20 .0126Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 42869-6 | Newark Electronics |
Crimp Terminal 20-24AWG F 9.14mm 2.54mm Tin Strip | Avnet America |
TE Connectivity .040 PIN REC 24-20 .0126TPPHBZ Terminals | Distrelec |
Where can I find additional details, specifications and documents for a 42869-6?
Additional datasheets, footprints and schematics for 42869-6 are listed on our Part Details page. You can also find images and similar parts to 42869-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42869-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42869-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42869-6 fall under?
The 42869-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42869-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42869-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 42869-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42869-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 42869-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42869-6 often in real-time on the comparison pages.
What if I can't find stock of 42869-6?
You can fill out our help required form which you can use to request a quote for 42869-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.