Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-LC-120,
5-1199069-7 |
Prices starting from US$8.67
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$8.67
|
-
|
Buy Now |
Color | Clear |
---|---|
Dimensions | 2.87 x 1.61in |
Voltage Rating | 105 – 130VAC |
Fail Mode | On |
Load Rating (Ballast) | 1800VA |
Load Rating (Tungsten) | 1000W |
Housing Material | High Impact Noryl with UV-Stabilized Acrylic Window |
CSA Certified | Yes |
Standards | ANSI C136.10 |
UL Rating | Yes |
Mounting Style | Locking |
Turn ON Light Level | 1.5fc |
Turn ON Time Delay | 30 – 45seconds |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
OFF/ON Ratio | 4:1 |
Product Use | Driveway, Patio, Deck, Entryway Lighting |
Warranty | 3 Years |
Packaging Method | Individually Boxed Units |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA |
Product Type | Residential/Commercial |
Light Sensor | CdS Photocell |
Technology | Thermal |
Product Family | BF Series |
Operating Temperature Range | -40 – 65°C |
Photocontrol CdS Photocell 105V to 130V 1000W/1900VA Clear Box | Avnet America |
Where can I find additional details, specifications and documents for a 428660-000?
Additional datasheets, footprints and schematics for 428660-000 are listed on our Part Details page. You can also find images and similar parts to 428660-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 428660-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 428660-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 428660-000 fall under?
The 428660-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 428660-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 428660-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 428660-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 428660-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 428660-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 428660-000 often in real-time on the comparison pages.
What if I can't find stock of 428660-000?
You can fill out our help required form which you can use to request a quote for 428660-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.