Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
13,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
832,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
249,750
in stock
|
Buy Now | |
TE Store
from US$0.10
|
248,566
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
195,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
element14
from US$0.13
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Terminal Orientation | Straight |
Overall Length | 21.97mm, .865in |
Wire Size | 2 – 6mm², 9600CMA, 14 – 10AWG |
Barrel Inside Diameter | .088in, 2.24mm |
Material Thickness | .45mm, .018in |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Can be molded. |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
180 SHPL 14-10 018TPBR REV RL | Heilind Electronics |
SHUR PLUG 180 REVERSE REEL 14-10AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Wire Size: 14 – 10 AWG Wire Size: 2 – 6 mm² Shur-Plug 4.57 mm .18" 14 – 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42865-3 | Internal Number: 42865-3 | TE Connectivity | TE Store |
Term, Shur-Plug, 14-10Awg, 6Mm2 | Newark Electronics |
TERM, SHUR-PLUG, 14-10AWG, 6MM2 | element14 |
Shur Plug,14-10AWG,4.57mm | RS |
Shur-Plug 14-10 AWG Non-Insulated Male Pin Contact Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Quick Disconnect (Non-Crimp), 180 SHPL 14-10 018TPBR REV RL Shur-Plug Series | TE Connectivity 42865-3 | RS Americas |
180 SHPL 14-10 018TPBR REV RL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42865-3?
Additional datasheets, footprints and schematics for 42865-3 are listed on our Part Details page. You can also find images and similar parts to 42865-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42865-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42865-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42865-3 fall under?
The 42865-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42865-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42865-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42865-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42865-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 42865-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42865-3 often in real-time on the comparison pages.
What if I can't find stock of 42865-3?
You can fill out our help required form which you can use to request a quote for 42865-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.