Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
5,700
in stock
|
Buy Now | |
TE Store
from US$0.23
|
3,889
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.768g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Stud Diameter | 5mm, .197in |
Wire Size | 12 – 10AWG, 6529 – 10382CMA, 3 – 6mm² |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter | .17 – .21in, 4.32 – 5.33mm |
Overall Length | .92in, 23.37mm |
Wire Insulation Diameter (Min) | .17in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Barrel Inside Diameter | 2.54mm, .19in, 4.82mm, .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Operating Temperature Range | 230°F, 110°C |
Ring Tongue Terminal, #10, 10Awg | Newark Electronics |
RING CRIMP 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 42864-2 | Internal Number: 42864-2 | TE Connectivity | TE Store |
Straight 12-10 AWG Open Barrel Non-Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 23.39mm 8.71mm Tin Strip on Reel | Avnet America |
Terminal, Ring Toungue, Straight, Open Barrel, Stud Size 10 | TE Connectivity 42864-2 | RS Americas |
RING CRIMP 12-10 AWG TPBR | Boersig |
Terminal, Ring | Carlton-Bates |
RING IS 12-10 10 .040TPBR IA | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 42864-2?
Additional datasheets, footprints and schematics for 42864-2 are listed on our Part Details page. You can also find images and similar parts to 42864-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42864-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42864-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42864-2 fall under?
The 42864-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42864-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42864-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42864-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42864-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 42864-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42864-2 often in real-time on the comparison pages.
What if I can't find stock of 42864-2?
You can fill out our help required form which you can use to request a quote for 42864-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.