Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TE Store
from US$0.35
|
103,973
in stock
|
Buy Now | |
Powell Electronics
from US$0.37
|
68,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.858g |
---|---|
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .17in |
Wire Insulation Diameter | .17 – .21in, 4.32 – 5.33mm |
Barrel Inside Diameter | 4.82mm, 2.54mm, .1in, .19in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 5mm, .197in |
Overall Length | 23.37mm, .92in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Barrel Type | Open Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | 110°C, 230°F |
RING CRIMP 12-10 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 42864-1 | Internal Number: 42864-1 | TE Connectivity | TE Store |
Terminals Ring Is 12-10 10 .040Br Ia |Amp Te Connectivity 42864-1 | Newark Electronics |
Terminals RING IS 12-10 10 .040BR IA | Rapid Electronics |
RING IS 12-10 10 .040BR IA | Heilind Electronics |
12-10 AWG Non-Insulated 10 Stud Ring and Spade Crimp Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 23.39mm 8.71mm Strip on Reel | Avnet America |
RING CRIMP 12-10 AWG BR | Farnell |
RING IS 12-10 10 .040BR IA | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42864-1?
Additional datasheets, footprints and schematics for 42864-1 are listed on our Part Details page. You can also find images and similar parts to 42864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42864-1 fall under?
The 42864-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42864-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42864-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 42864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42864-1 often in real-time on the comparison pages.
What if I can't find stock of 42864-1?
You can fill out our help required form which you can use to request a quote for 42864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.