Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
28,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
28,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0493
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0442
|
-
|
Buy Now | |
TTI Europe
from US$0.0461
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 15.11mm, .595in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 14000 |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals .250 REC 18-14 BR Reel of 14000 | Rapid Electronics |
TE Connectivity 250 FASTON REC 18-14 AWG BR Terminals .2 | Distrelec |
.250 Fast Rec 18-14 Rohs Compliant: Yes |Amp Te Connectivity 42845-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 15.3mm 7.62mm Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1726 | TE Connectivity 42845-1 | RS Americas |
250 FASTON REC 18-14 AWG BR | Boersig |
Special Order: 250 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42845-1 | Internal Number: 42845-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 42845-1?
Additional datasheets, footprints and schematics for 42845-1 are listed on our Part Details page. You can also find images and similar parts to 42845-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42845-1 fall under?
The 42845-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42845-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42845-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42845-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42845-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Powell Electronics and Newark Electronics have stock available or on a lead time for 42845-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42845-1 often in real-time on the comparison pages.
What if I can't find stock of 42845-1?
You can fill out our help required form which you can use to request a quote for 42845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.