Options for Price Comparison
Distributor Statistics for 428283-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 428283-000
Details for 428283-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

428283-000 by TE Connectivity

TXR21AB00-2016AI

Part Information

428283-000 image
Not applicable for solder process capability
Status: Active
Aliases: 428283-000, 1193222-9
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Color:
Olive Drab
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
21
Adapter Entry Size:
16
Cable Diameter Range:
.5 – .8in, 12.7 – 20.3mm
Cable Entry Diameter:
.2 – 25.4mm, .01 – 1in
Connector Detail Specification Number:
MS3111, MS3110, MS3126, MS3120, MS3116, MS3128, MS3121
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle:
00
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR16AI
Style:
Tinel-Lock Adapter
Connector Shell Size:
20
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts