Plating Material | Unplated |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Pin Diameter | .093in, 2.36mm |
Overall Length | 14.23mm, .56in |
Wire Insulation Diameter (Max) | .085in, 2.16mm |
Barrel Inside Diameter | .04in, .065in, 1.65mm, 1.01mm |
Wire Size | 404 – 1624CMA, .2 – .8mm², 24 – 18AWG |
Material Thickness | .012in, .3mm |
Accepts Wire Insulation Diameter Range | 1.14 – 2.16mm, .045 – .085in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 42827-4?
Additional datasheets, footprints and schematics for 42827-4 are listed on our Part Details page. You can also find images and similar parts to 42827-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42827-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42827-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42827-4 fall under?
The 42827-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42827-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42827-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42827-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42827-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 42827-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42827-4 often in real-time on the comparison pages.
What if I can't find stock of 42827-4?
You can fill out our help required form which you can use to request a quote for 42827-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.