Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
648
in stock
|
Buy Now | |
TE Store
from US$0.22
|
11,963
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,563
in stock
|
Buy Now | |
element14
from US$0.20
|
4,563
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,563
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
3,857
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
3,827
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 80µin |
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Underplating Material | Brass |
Terminal Type | Tab |
Stud Diameter | 4.34mm, .171in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | .13in, 3.3mm |
Mating Tab Width | 6.35mm, .25in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 42802-1 | Internal Number: 42802-1 | .25" | TE Connectivity | TE Store |
Pcb Terminal, 6.35Mm X 0.81Mm, 4.34Mm Rohs Compliant: Yes |Amp Te Connectivity 42802-1 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.81MM, 4.34MM | element14 |
Terminals 250 FAST TAB 032TPBR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
Tab terminal, stud mount,FASTON 250, 90° | RS |
Faston Multiple Non-Insulated Quick Disconnect Tab Stud Mount | Future Electronics |
Quick Disconnect Terminal M/M 9.91mm 8.89mm Tin Loose Piece | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB TPBR | TE Connectivity 42802-1 | RS Americas |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Where can I find additional details, specifications and documents for a 42802-1?
Additional datasheets, footprints and schematics for 42802-1 are listed on our Part Details page. You can also find images and similar parts to 42802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42802-1 fall under?
The 42802-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 42802-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42802-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 42802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42802-1 often in real-time on the comparison pages.
What if I can't find stock of 42802-1?
You can fill out our help required form which you can use to request a quote for 42802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.