Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Overall Length | 15.62mm, .615in |
Mating Tab Width | 5.21mm, .205in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 3.3 – 4.57mm, .13 – .179in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 16000 |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals .205 Fast Rec 18-14 Tpbr |Amp Te Connectivity 42781-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42781-2?
Additional datasheets, footprints and schematics for 42781-2 are listed on our Part Details page. You can also find images and similar parts to 42781-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42781-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42781-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42781-2 fall under?
The 42781-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42781-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42781-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42781-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42781-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 42781-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42781-2 often in real-time on the comparison pages.
What if I can't find stock of 42781-2?
You can fill out our help required form which you can use to request a quote for 42781-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.