Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.12
|
122,361
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .5in, 12.7mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON FLAG TAB 18-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42770-2 | Internal Number: 42770-2 | TE Connectivity | TE Store |
250 Flag Fast Tab 18-14 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42770-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG Tab Tin Strip | Avnet America |
FASTON 250 FLAG TAB 18-14 TPBR | TE Connectivity 42770-2 | RS Americas |
Where can I find additional details, specifications and documents for a 42770-2?
Additional datasheets, footprints and schematics for 42770-2 are listed on our Part Details page. You can also find images and similar parts to 42770-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42770-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42770-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42770-2 fall under?
The 42770-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42770-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42770-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42770-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42770-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 42770-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42770-2 often in real-time on the comparison pages.
What if I can't find stock of 42770-2?
You can fill out our help required form which you can use to request a quote for 42770-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.