Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Mating Tab Thickness | .58mm, .023in |
Overall Length | .5in, 12.7mm |
Mating Tab Width | 1.98mm, .078in |
Wire Size | .2 – .41mm² |
UL Rating | Listed |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Quick Disconnect, 22-24Awg/1.98Mm | Newark Electronics |
FEMALE QUICK DISCONNECT, 22-24AWG/1.98MM | element14 |
Quick Disconnect Terminal 22-24AWG F Reverse Reel | Avnet America |
TAPER TAB 078 REVERSE REEL REC 24-22TPBR | TE Connectivity 42765-1 | RS Americas |
Where can I find additional details, specifications and documents for a 42765-1?
Additional datasheets, footprints and schematics for 42765-1 are listed on our Part Details page. You can also find images and similar parts to 42765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42765-1 fall under?
The 42765-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42765-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42765-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 42765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42765-1 often in real-time on the comparison pages.
What if I can't find stock of 42765-1?
You can fill out our help required form which you can use to request a quote for 42765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.