427559-000 Interconnect Devices by TE Connectivity

CWT-6

Status: Active
Series: -
RoHS: Unknown
Aliases: 427559-000,
9-1193216-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$1.11
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.32
2,109
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.12
2,109
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.06
2,109
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.80
400
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.38
144
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.38
34
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
-
Buy Now
Logo for Sager
Sager
from US$0.72
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pre-Installed Lead No
Overall Length 32mm, 1.26in
Shield Outside Diameter (Min) .13in, 3.3mm
Jacket Outside Diameter .236in, 6mm
Recovered Inside Diameter (Max) 3.3mm, .13in
Expanded Inside Diameter (Min) .236in, 6mm
Government Qualified No
Temperature Indicator Type Thermochromic
Product Type Shield Terminator
Temperature Indicator Yes
Resistance Properties Splash Protection
Wire Temperature (Max) 85°C
Operating Temperature (Max) 125°C

Compatible Parts


Alternative Descriptions

Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics
Cross Referenced to TE CNTY RAYCHEM - Part: RYCCWT-6 SOLDER SLEEVE | Heilind Electronics
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyolefin Transparent Clear | Avnet America
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR CM3869-000 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 427559-000?

Additional datasheets, footprints and schematics for 427559-000 are listed on our Part Details page. You can also find images and similar parts to 427559-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 427559-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 427559-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 427559-000 fall under?

The 427559-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 427559-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 427559-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 427559-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 427559-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Heilind Electronics have stock available or on a lead time for 427559-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 427559-000 often in real-time on the comparison pages.

What if I can't find stock of 427559-000?

You can fill out our help required form which you can use to request a quote for 427559-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay