Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
48,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
39,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
28,493
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
16,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
13,000
in stock
|
Buy Now | |
element14
from US$0.14
|
10,028
in stock
|
Buy Now | |
Farnell
from US$0.18
|
10,028
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$11.82
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.317g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Barrel Inside Diameter | .07in, 3.68mm, 1.77mm, .145in |
Wire Insulation Diameter (Max) | .18in, 4.572mm |
Wire Size | 1.4 – 2mm², 2582 – 4106CMA, 16 – 14AWG |
Wire Insulation Diameter (Min) | .12in |
Wire Insulation Diameter | 3.05 – 4.57mm, .12 – .18in |
Tongue Thickness | .03in, .76mm |
Stud Diameter | .323in, 8.2mm |
Overall Length | 1.05in, 26.67mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Stud Size | 5/16, M8 |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Stud Size - Metric:M8 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 26.56mm 11.93mm Tin Strip | Avnet America |
RING IS 16-14 .323 .030TPBR | Heilind Electronics |
RING CRIMP 16-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.4 – 2 mm² Wire Size: 2582 – 4106 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 16 – 14 AWG 1.4 – 2 mm² 2582 – 4106 CMA | Ring Terminal | Part Number: 42752-2 | Internal Number: 42752-2 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 8.2MM, CRIMP | element14 |
Ring Terminal 16-14AWG | RS |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
Straight 16-14 AWG Open Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
RING CRIMP 16-14 AWG TPBR | TTI Europe |
Open Barrel Rings & Spades Ring Tongue Terminal, 8.2 mm diameter, .03 in thick, not heavy duty, 4.57 mm diameter | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42752-2?
Additional datasheets, footprints and schematics for 42752-2 are listed on our Part Details page. You can also find images and similar parts to 42752-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42752-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42752-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42752-2 fall under?
The 42752-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42752-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42752-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42752-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42752-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Powell Electronics have stock available or on a lead time for 42752-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42752-2 often in real-time on the comparison pages.
What if I can't find stock of 42752-2?
You can fill out our help required form which you can use to request a quote for 42752-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.