Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | 1.382g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 3.68mm, 1.77mm, .07in, .145in |
Wire Insulation Diameter (Max) | .181in, 4.5974mm |
Overall Length | 26.67mm, 1.05in |
Wire Size | 16 – 14AWG, 2582 – 4106CMA, 1.4 – 2mm² |
Tongue Thickness | .76mm, .03in |
Stud Diameter | 6.5mm, .257in |
Wire Insulation Diameter | 3.05 – 4.57mm, .118 – .181in |
Wire Insulation Diameter (Min) | .118in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | 230°F, 110°C |
Ring Is 16-14 .257 .030Br Rohs Compliant: Yes |Amp Te Connectivity 42751-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 26.56mm 11.93mm Strip | Avnet America |
RING CRIMP 16-14 AWG BR | TE Connectivity 42751-1 | RS Americas |
RING CRIMP 16-14 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 42751-1?
Additional datasheets, footprints and schematics for 42751-1 are listed on our Part Details page. You can also find images and similar parts to 42751-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42751-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42751-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42751-1 fall under?
The 42751-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42751-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42751-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42751-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42751-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 42751-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42751-1 often in real-time on the comparison pages.
What if I can't find stock of 42751-1?
You can fill out our help required form which you can use to request a quote for 42751-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.