Status: | Unknown |
---|---|
Series: | 4275 Series |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.09mm |
Terminal Plating | Tin |
Overall Length | 8.89mm |
Length - Below Flange | 5.97mm |
Product Range | 4275 Series |
RoHS Compliant | Yes |
Terminal, Turret, 1.09Mm, Non-Insul | Newark Electronics |
4275 Series ╪1.02 Tin Through Hole Terminal Connector PC Pin | Future Electronics |
Circuit Board Hardware - PCB .040in Solder Tail Swage pin | Sager |
Where can I find additional details, specifications and documents for a 4275-0-00-80-00-00-08-0?
Additional datasheets, footprints and schematics for 4275-0-00-80-00-00-08-0 are listed on our Part Details page. You can also find images and similar parts to 4275-0-00-80-00-00-08-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4275-0-00-80-00-00-08-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4275-0-00-80-00-00-08-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4275-0-00-80-00-00-08-0 fall under?
The 4275-0-00-80-00-00-08-0 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4275-0-00-80-00-00-08-0 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4275-0-00-80-00-00-08-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4275-0-00-80-00-00-08-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4275-0-00-80-00-00-08-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for 4275-0-00-80-00-00-08-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4275-0-00-80-00-00-08-0 often in real-time on the comparison pages.
What if I can't find stock of 4275-0-00-80-00-00-08-0?
You can fill out our help required form which you can use to request a quote for 4275-0-00-80-00-00-08-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.