Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MXSU-3332 |
No distributors results available
Outer Insulation | Tube |
---|---|
Number of Cores | 3 |
Cross-Section Range | 150 – 300mm² |
Conductor Diameter | 12.9 – 21.6mm |
Insulation Diameter | 21.6 – 31.4mm |
Sheath Outside Diameter | 59 – 85mm |
Voltage Class | ≤ 12kV |
Standards | IEC 60502-4, HD CENELEC 629.1 |
Application Type | Inline |
Installation Instruction | English |
Product Availability | EMEA, China, ANZPAC, AMERICAS, ASIA |
Mechanical Connectors Included | Yes |
Insulation | Plastic (XLPE) |
Cable Shield Style | Wire |
Technology | Heat Shrink |
Product Type | Medium Voltage Inline Joint |
Where can I find additional details, specifications and documents for a 427492-011?
Additional datasheets, footprints and schematics for 427492-011 are listed on our Part Details page. You can also find images and similar parts to 427492-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 427492-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 427492-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 427492-011 fall under?
The 427492-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 427492-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 427492-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 427492-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 427492-011 have stock available?
There is no stock from authorised distributors for 427492-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 427492-011 often in real-time on the comparison pages.
What if I can't find stock of 427492-011?
You can fill out our help required form which you can use to request a quote for 427492-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.