Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Pin Diameter | .18in, 4.57mm |
Terminal Type | Shur-Plug |
Terminal Orientation | Right Angle |
Accepts Wire Insulation Diameter Range | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA |
Barrel Inside Diameter | .12in, .05in, 1.27mm |
Material Thickness | .39mm, .0157in |
Overall Length | .62in, 15.75mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SHUR PLUG 180 REC 20-16 AWG BR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .14 in .1 – .14 in Compatible Insulation Diameter Range: 3.56 mm 2.54 – 3.56 mm Shur-Plug 4.57 mm .18" .14" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42749-1 | Internal Number: 42749-1 | TE Connectivity | TE Store |
Rt Ang Shplrec 20-16 016Br Rohs Compliant: Yes |Amp Te Connectivity 42749-1 | Newark Electronics |
Crimp Terminal 16-20AWG F 18.16mm 4.95mm Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 42749-1?
Additional datasheets, footprints and schematics for 42749-1 are listed on our Part Details page. You can also find images and similar parts to 42749-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42749-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42749-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42749-1 fall under?
The 42749-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42749-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42749-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42749-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42749-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 42749-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42749-1 often in real-time on the comparison pages.
What if I can't find stock of 42749-1?
You can fill out our help required form which you can use to request a quote for 42749-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.