Prices starting from US$0.16
Plating Material | Tin |
---|---|
Pin Diameter | .09in, 2.28mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.05 – 4.32mm |
Overall Length | 13.97mm, .55in |
Wire Size | 20 – 14AWG, 1021 – 4106CMA, .5 – 2.27mm² |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Material Thickness | .018in, .457mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PIN 090 FLAG RECEPTACLE 20-14 AWG TPPHBZ Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 2.28 mm Mating Pin Diameter: .09 in Compatible Insulation Diameter Range: .12 – .17 in .17 in Compatible Insulation Diameter Range: 3.05 – 4.32 mm 4.32 mm Receptacle 2.28 mm .09" .12 – .17" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42745-2 | Internal Number: 42745-2 | TE Connectivity | TE Store |
Pin 090 Flag Receptacle 20-14 Awg Tpphbz |Amp Te Connectivity 42745-2 | Newark Electronics |
20-14 AWG 2.29 mm Pin Size Receptacle Regular Wire Insulation Support Contact | Future Electronics |
Crimp Terminal 14-20AWG F 14.48mm 5.97mm Tin Strip on Reel | Avnet America |
Terminals FLG REC 20-14 #10 | Sager |
Where can I find additional details, specifications and documents for a 42745-2?
Additional datasheets, footprints and schematics for 42745-2 are listed on our Part Details page. You can also find images and similar parts to 42745-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42745-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42745-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42745-2 fall under?
The 42745-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42745-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42745-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42745-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42745-2 have stock available?
Authorised distributors including TE Store, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 42745-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42745-2 often in real-time on the comparison pages.
What if I can't find stock of 42745-2?
You can fill out our help required form which you can use to request a quote for 42745-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.