Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 11.94mm, .47in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | No slots. |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.205 Fast Rec 18-14 Rohs Compliant: Yes |Amp Te Connectivity 42712-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Tin Strip | Avnet America |
.205 FAST REC 18-14 TPBR | TE Connectivity 42712-2 | RS Americas |
Where can I find additional details, specifications and documents for a 42712-2?
Additional datasheets, footprints and schematics for 42712-2 are listed on our Part Details page. You can also find images and similar parts to 42712-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42712-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42712-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42712-2 fall under?
The 42712-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42712-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42712-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42712-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42712-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 42712-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42712-2 often in real-time on the comparison pages.
What if I can't find stock of 42712-2?
You can fill out our help required form which you can use to request a quote for 42712-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.