Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
7,201
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
7,201
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
7,201
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
7,201
in stock
|
Buy Now | |
element14
from US$0.10
|
2,512
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Overall Length | .616in, 15.62mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .205in, 5.21mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 2.16 – 3.18mm, .085 – .125in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Faston Recpt 22-18 Loose Piece |Amp Te Connectivity 42710-2 | Newark Electronics |
Terminals FASTON RECPT 22-18 Loose Piece | Rapid Electronics |
TE Connectivity - AMP FASTON 205 Push-On Terminal 0.82mm2 | Distrelec |
FEMALE DISCONNECT, 5.21MM, UNINSULATED | element14 |
Quick Disconnect Terminal 18-22AWG RCP 17.55mm 6.35mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL2024 | TE Connectivity 42710-2 | RS Americas |
205 FASTON REC 22-18 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 5.21mm x 0.51mm |
Tab Size - Imperial | 0.205" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42710-2?
Additional datasheets, footprints and schematics for 42710-2 are listed on our Part Details page. You can also find images and similar parts to 42710-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42710-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42710-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42710-2 fall under?
The 42710-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42710-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42710-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42710-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42710-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 42710-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42710-2 often in real-time on the comparison pages.
What if I can't find stock of 42710-2?
You can fill out our help required form which you can use to request a quote for 42710-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.