42710-1 Quick Disconnects by TE Connectivity

FASTON 205 ( 5.2 MM) 22-18 AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now

Specifications

Fully Insulated No
Plating Material Unplated
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Straight
Contact Base Material Brass
Barrel Type Open
Crimp Type F-Crimp
Terminal & Splice Type Receptacle
Mating Tab Width 5.21mm, .205in
Overall Length .616in, 15.62mm
Mating Tab Thickness .51mm, .02in
Wire Size .32 – .82mm², 22 – 18AWG
Receptacle Terminal Stock Thickness .013in, .33mm
Accepts Wire Insulation Diameter Range 2.16 – 3.18mm, .085 – .125in
UL Rating Listed
CSA Certified Yes
Wire Insulation Support With
Mating Retention Type Dimple
Packaging Method Strip/Reel
Packaging Quantity 15000
Insertion Force Low
Wire/Cable Type Regular Wire
Insulated No
Terminates To Wire & Cable
Sealable No
Wire Stop No
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

.205 Fast Rec 22-18 Rohs Compliant: Yes |Amp Te Connectivity 42710-1 | Newark Electronics
Quick Disconnect Terminal 18-22AWG RCP 15.62mm 6.35mm Strip | Avnet America
FASTON 205 ( 5.2 MM) 22-18 AWG BR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 42710-1?

Additional datasheets, footprints and schematics for 42710-1 are listed on our Part Details page. You can also find images and similar parts to 42710-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 42710-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42710-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 42710-1 fall under?

The 42710-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 42710-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 42710-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 42710-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 42710-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 42710-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 42710-1 often in real-time on the comparison pages.

What if I can't find stock of 42710-1?

You can fill out our help required form which you can use to request a quote for 42710-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay