Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
External Depth | 120mm |
---|---|
External Width | 162mm |
Features | Comes with a European Plug |
Flow Rate | 115cu.ft/min |
Voltage AC | 230V |
RoHS Compliant | NA |
Desk Top Fume Extractor | Newark Electronics |
Where can I find additional details, specifications and documents for a 426DLX?
Additional datasheets, footprints and schematics for 426DLX are listed on our Part Details page. You can also find images and similar parts to 426DLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 426DLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 426DLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 426DLX fall under?
The 426DLX is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction > Fume Extractors.
Can I view similar or alternative parts?
You can view similar parts to 426DLX when available in the Fume Extractors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 426DLX you can contact the distributor directly for product support, shipping queries etc.
Is the 426DLX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 426DLX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 426DLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 426DLX often in real-time on the comparison pages.
What if I can't find stock of 426DLX?
You can fill out our help required form which you can use to request a quote for 426DLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.