Prices starting from US$0.0430
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.14 |
12,233
|
Buy Now | |
Chip One Stop | US$0.0451 |
150,000
|
Buy Now | |
Heilind Electronics | US$0.06 |
150,000
|
Buy Now | |
TE Store | US$0.07 |
65,304
|
Buy Now | |
Heilind Electronics Asia | US$0.06 |
14,000
|
Buy Now | |
Newark Electronics | US$0.0430 |
12,233
|
Buy Now | |
element14 | US$0.10 |
12,233
|
Buy Now | |
Future Electronics | US$0.05 |
-
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
RS Americas | US$0.07 |
-
|
Buy Now | |
Avnet Asia | US$0.06 |
-
|
Buy Now | |
Boersig | US$0.05 |
-
|
Buy Now | |
Distrelec | US$0.06 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .15 – .2in, 3.81 – 5.08mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 19.81mm, .78in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FAST REC 18-14 TPBR | Heilind Electronics |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42692-2 | Internal Number: 42692-2 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
Faston 18-14 AWG Non-Insulated Straight Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.81mm 7.62mm Tin Strip | Avnet America |
FASTON 250 RECEPTACLE 18-14 AWG TPBR | TE Connectivity 42692-2 | RS Americas |
250 FASTON REC 18-14 AWG TPBR | Boersig |
TE Connectivity 250 FASTON REC 18-14 AWG TPBR Terminals | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 42692-2?
Additional datasheets, footprints and schematics for 42692-2 are listed on our Part Details page. You can also find images and similar parts to 42692-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42692-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42692-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42692-2 fall under?
The 42692-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42692-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42692-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42692-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42692-2 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 42692-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42692-2 often in real-time on the comparison pages.
What if I can't find stock of 42692-2?
You can fill out our help required form which you can use to request a quote for 42692-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.