Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Plating Material | Tin |
---|---|
Weight per Piece | 2.029g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 10382 – 16507CMA, 10 – 8AWG, 5 – 8mm² |
Barrel Inside Diameter | .13in, 3.3mm |
Overall Length | 18.29mm, .72in |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | 1.02mm, .04in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Shape Description | Flat Sided |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 230°F, 110°C |
RING .190 (4.82 MM) 8-10 AWG TPBR Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 10 – 8 AWG Wire Size: 5 – 8 mm² Wire Size: 10382 – 16507 CMA Stud Size: #10 Rectangular Tongue Terminal 10 – 8 AWG 5 – 8 mm² 10382 – 16507 CMA | Spade Terminal | Part Number: 42673-2 | Internal Number: 42673-2 | TE Connectivity | TE Store |
RING 10-8 10 .040TPBR | Heilind Electronics |
Ring 10-8 Rohs Compliant: Yes |Amp Te Connectivity 42673-2 | Newark Electronics |
Spade Tongue Terminal 8-10AWG 18.21mm 9.78mm Tin Strip | Avnet America |
RING .190 (4.82 MM) 8-10 AWG TPBR | TE Connectivity 42673-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42673-2?
Additional datasheets, footprints and schematics for 42673-2 are listed on our Part Details page. You can also find images and similar parts to 42673-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42673-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42673-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42673-2 fall under?
The 42673-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42673-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42673-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42673-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42673-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 42673-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42673-2 often in real-time on the comparison pages.
What if I can't find stock of 42673-2?
You can fill out our help required form which you can use to request a quote for 42673-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.