Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
5,668
in stock
|
Buy Now | |
TE Store
from US$0.19
|
8,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,668
in stock
|
Buy Now | |
element14
from US$0.22
|
5,668
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .13 – .18in, 3.3 – 4.57mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .915in, 23.24mm |
Mating Tab Width | .312in, 7.92mm |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 312 REC 16-12AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 7.92 mm | Quick Disconnect | Part Number: 42663-2 | Internal Number: 42663-2 | TE Connectivity | TE Store |
312 Ff Rec 16-12 Rohs Compliant: Yes |Amp Te Connectivity 42663-2 | Newark Electronics |
312 FF REC 16-12 TPBR | element14 |
312 FF REC 16-12 TPBR | Farnell |
FASTIN-FASTON 0.312 Series 16-12 AWG Straight F-Crimp Receptacle Contact | Future Electronics |
Quick Disconnect Terminal 12-16AWG RCP 23.24mm 9.06mm Tin Strip on Reel | Avnet America |
TE Connectivity - AMP FASTIN-FASTON 250 0.13in Min Cable Dia | Distrelec |
Fastin-Faston Terminal, 7.92 mm width, .81 mm thick, 4.06 mm diameter, wire size: 6-12 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42663-2?
Additional datasheets, footprints and schematics for 42663-2 are listed on our Part Details page. You can also find images and similar parts to 42663-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42663-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42663-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42663-2 fall under?
The 42663-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42663-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42663-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42663-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42663-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 42663-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42663-2 often in real-time on the comparison pages.
What if I can't find stock of 42663-2?
You can fill out our help required form which you can use to request a quote for 42663-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.