Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402634513 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
192,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
192,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
99,276
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
81,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
16,200
in stock
|
Buy Now | |
element14
from US$0.13
|
11,466
in stock
|
Buy Now | |
Farnell
from US$0.17
|
11,466
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 19.05mm, .75in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Sealable | No |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals .250 Fast Rcpt Reel Of 12000 |Amp Te Connectivity 42640-2 | Newark Electronics |
250 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 42640-2 | Internal Number: 42640-2 | Alias Number: 402634513 | TE Connectivity | TE Store |
.250 FAST REC 22-18 TPBR | Heilind Electronics |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
Faston 22-18 AWG Non-Insulated Straight Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 19.05mm 7.64mm Tin Strip on Reel | Avnet America |
FASTON 250 RECEPTACLE 22-18 AWG TPBR | TE Connectivity 42640-2 | RS Americas |
.250 FAST REC 22-18 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 42640-2?
Additional datasheets, footprints and schematics for 42640-2 are listed on our Part Details page. You can also find images and similar parts to 42640-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42640-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42640-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42640-2 fall under?
The 42640-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42640-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42640-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42640-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42640-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 42640-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42640-2 often in real-time on the comparison pages.
What if I can't find stock of 42640-2?
You can fill out our help required form which you can use to request a quote for 42640-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.