Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
In Line Adapter, Rj45 Jack-Rj45 Jack | Newark Electronics |
COUPLER, CAT6, LOW PROFILE | element14 |
Where can I find additional details, specifications and documents for a 4262LP?
Additional datasheets, footprints and schematics for 4262LP are listed on our Part Details page. You can also find images and similar parts to 4262LP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4262LP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4262LP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4262LP fall under?
The 4262LP is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4262LP when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4262LP you can contact the distributor directly for product support, shipping queries etc.
Is the 4262LP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4262LP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4262LP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4262LP often in real-time on the comparison pages.
What if I can't find stock of 4262LP?
You can fill out our help required form which you can use to request a quote for 4262LP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.