Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
75,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
28,943
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Splice Material | Steel |
---|---|
Plating Material | Nickel |
Splice Capacity | 3 |
Number of Serrations | 0 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Wire Insulation Diameter (Max) | 4.06mm, .16in |
Overall Length | .37in, 9.4mm |
Material Thickness | .02in, .51mm |
Wire Size | 1.62 – 4.56mm², 3200 – 8200CMA, 15 – 11AWG |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Wire/Cable Type | Stranded, Solid |
Support Style | Insulation Support |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE3232-8282 NPSTL | Heilind Electronics |
SPLICE 3232-8282 .0198 NPST Splice Type: Pigtail Splice Wire Size: 15 – 11 AWG Wire Size: 1.62 – 4.56 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 15 – 11 AWG 1.62 – 4.56 mm² | Electrical Wire Splice | Part Number: 42627-4 | Internal Number: 42627-4 | TE Connectivity | TE Store |
Splice 3232-8282 .0198 Npst |Amp Te Connectivity 42627-4 | Newark Electronics |
Splice Terminal 9.39mm 5.58mm Nickel | Avnet America |
SOLIS SP SPD22-16COM22-18MIL872 | TE Connectivity 42627-4 | RS Americas |
Where can I find additional details, specifications and documents for a 42627-4?
Additional datasheets, footprints and schematics for 42627-4 are listed on our Part Details page. You can also find images and similar parts to 42627-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42627-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42627-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42627-4 fall under?
The 42627-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42627-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42627-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42627-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42627-4 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 42627-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42627-4 often in real-time on the comparison pages.
What if I can't find stock of 42627-4?
You can fill out our help required form which you can use to request a quote for 42627-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.